CO2Meter.com Cubic Particulate Matter Sensors CU-PM2008M-M

Description
Cubic's PM1.0, PM2.5 and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector. Features Advanced laser scattering technology Real-time output PM1.0, PM2.5, PM10 in μg/m³ Small, compact structure All-metal shielding for strong anti-interference High accuracy, high sensitive and quick response Industry standard UART, I²C outputs Four types of measuring modes: single/continuous/ti ming/dynamic RoHS and Reach compliant Add power and a UART signal reader like Termite or use an FTDI USB cable with the included software to monitor particulate matter levels in real time from your PC. Models CU-PM2008M-M Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels. CU-PM2012SE-A Sensor Module - UART, I2C. Opposite side ports. CU-PM2008M-M Specifications Operating principle: Laser scattering Measured particle range: 0.3μm~10μm Measurement range: 0~5,000μg/m³ Resolution: 1μg/m³ Accuracy: (GRIMM, 25±2℃, 50 ±10%RH) PM2.5/PM1.0:: 0~35μg/m³, ±5μg/m³, 35~500μg/m³, ±15% reading PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading Response time: 1 sec Time to first reading: ≤ 8 seconds Power supply: DC 5V±0.1V, ripple wave<50mV Working current: ≤100mA Standby current: ≤200μA Dimensions: W48*H40*D12 mm Digital output 1: UART: 3.3VDC, I2C 3.3-5VDC Digital output 2: PWM (customized) MTTF: 110,000 hours (continuous turn on) Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing) Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing) Weight: 6g CU-PM2012SE-A Specifications Operating principle: Laser scattering Measured particle range: 0.3μm~10μm Measurement range: 0~5,000μg/m³ Resolution: 1μg/m³ Accuracy: (GRIMM, 25±2℃, 50 ±10%RH) PM2.5/PM1.0:: 0~100μg/m³, ±10μg/m³, 101~500μg/m³, ±10% reading PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading Response time: 1 sec Time to first reading: ≤ 8 seconds Power supply: DC 5V±0.1V, ripple wave<50mV Working current: ≤100mA Standby current: ≤200μA Dimensions: W38*H35*D12 mm Digital output: UART/I2C: 3.3VDC/5VDC(Level) MTTF: 110,000 hours (continuous turn on) Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing) Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing) Weight: 6g Warranty 90 days - See CO2Meter Terms and Conditions.
Request a Quote Datasheet
Description
Cubic's PM1.0, PM2.5 and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector. Features Advanced laser scattering technology Real-time output PM1.0, PM2.5, PM10 in μg/m³ Small, compact structure All-metal shielding for strong anti-interference High accuracy, high sensitive and quick response Industry standard UART, I²C outputs Four types of measuring modes: single/continuous/ti ming/dynamic RoHS and Reach compliant Add power and a UART signal reader like Termite or use an FTDI USB cable with the included software to monitor particulate matter levels in real time from your PC. Models CU-PM2008M-M Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels. CU-PM2012SE-A Sensor Module - UART, I2C. Opposite side ports. CU-PM2008M-M Specifications Operating principle: Laser scattering Measured particle range: 0.3μm~10μm Measurement range: 0~5,000μg/m³ Resolution: 1μg/m³ Accuracy: (GRIMM, 25±2℃, 50 ±10%RH) PM2.5/PM1.0:: 0~35μg/m³, ±5μg/m³, 35~500μg/m³, ±15% reading PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading Response time: 1 sec Time to first reading: ≤ 8 seconds Power supply: DC 5V±0.1V, ripple wave<50mV Working current: ≤100mA Standby current: ≤200μA Dimensions: W48*H40*D12 mm Digital output 1: UART: 3.3VDC, I2C 3.3-5VDC Digital output 2: PWM (customized) MTTF: 110,000 hours (continuous turn on) Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing) Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing) Weight: 6g CU-PM2012SE-A Specifications Operating principle: Laser scattering Measured particle range: 0.3μm~10μm Measurement range: 0~5,000μg/m³ Resolution: 1μg/m³ Accuracy: (GRIMM, 25±2℃, 50 ±10%RH) PM2.5/PM1.0:: 0~100μg/m³, ±10μg/m³, 101~500μg/m³, ±10% reading PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading Response time: 1 sec Time to first reading: ≤ 8 seconds Power supply: DC 5V±0.1V, ripple wave<50mV Working current: ≤100mA Standby current: ≤200μA Dimensions: W38*H35*D12 mm Digital output: UART/I2C: 3.3VDC/5VDC(Level) MTTF: 110,000 hours (continuous turn on) Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing) Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing) Weight: 6g Warranty 90 days - See CO2Meter Terms and Conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cubic Particulate Matter Sensors - CU-PM2008M-M - CO2Meter.com
Ormond Beach, FL, United States
Cubic Particulate Matter Sensors
CU-PM2008M-M
Cubic Particulate Matter Sensors CU-PM2008M-M
Cubic's PM1.0, PM2.5 and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector. Features Advanced laser scattering technology Real-time output PM1.0, PM2.5, PM10 in μg/m³ Small, compact structure All-metal shielding for strong anti-interference High accuracy, high sensitive and quick response Industry standard UART, I²C outputs Four types of measuring modes: single/continuous/ti ming/dynamic RoHS and Reach compliant Add power and a UART signal reader like Termite or use an FTDI USB cable with the included software to monitor particulate matter levels in real time from your PC. Models CU-PM2008M-M Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels. CU-PM2012SE-A Sensor Module - UART, I2C. Opposite side ports. CU-PM2008M-M Specifications Operating principle: Laser scattering Measured particle range: 0.3μm~10μm Measurement range: 0~5,000μg/m³ Resolution: 1μg/m³ Accuracy: (GRIMM, 25±2℃, 50 ±10%RH) PM2.5/PM1.0:: 0~35μg/m³, ±5μg/m³, 35~500μg/m³, ±15% reading PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading Response time: 1 sec Time to first reading: ≤ 8 seconds Power supply: DC 5V±0.1V, ripple wave<50mV Working current: ≤100mA Standby current: ≤200μA Dimensions: W48*H40*D12 mm Digital output 1: UART: 3.3VDC, I2C 3.3-5VDC Digital output 2: PWM (customized) MTTF: 110,000 hours (continuous turn on) Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing) Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing) Weight: 6g CU-PM2012SE-A Specifications Operating principle: Laser scattering Measured particle range: 0.3μm~10μm Measurement range: 0~5,000μg/m³ Resolution: 1μg/m³ Accuracy: (GRIMM, 25±2℃, 50 ±10%RH) PM2.5/PM1.0:: 0~100μg/m³, ±10μg/m³, 101~500μg/m³, ±10% reading PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading Response time: 1 sec Time to first reading: ≤ 8 seconds Power supply: DC 5V±0.1V, ripple wave<50mV Working current: ≤100mA Standby current: ≤200μA Dimensions: W38*H35*D12 mm Digital output: UART/I2C: 3.3VDC/5VDC(Level) MTTF: 110,000 hours (continuous turn on) Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing) Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing) Weight: 6g Warranty 90 days - See CO2Meter Terms and Conditions.

Cubic's PM1.0, PM2.5 and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector.

Features

  • Advanced laser scattering technology
  • Real-time output PM1.0, PM2.5, PM10 in μg/m³
  • Small, compact structure
  • All-metal shielding for strong anti-interference
  • High accuracy, high sensitive and quick response
  • Industry standard UART, I²C outputs
  • Four types of measuring modes: single/continuous/timing/dynamic
  • RoHS and Reach compliant

Add power and a UART signal reader like Termite or use an FTDI USB cable with the included software to monitor particulate matter levels in real time from your PC.

Models

CU-PM2008M-M Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels.

CU-PM2012SE-A Sensor Module - UART, I2C. Opposite side ports.


CU-PM2008M-M Specifications

  • Operating principle: Laser scattering
  • Measured particle range: 0.3μm~10μm
  • Measurement range: 0~5,000μg/m³
  • Resolution: 1μg/m³
  • Accuracy: (GRIMM, 25±2℃, 50 ±10%RH)
  • PM2.5/PM1.0:: 0~35μg/m³, ±5μg/m³, 35~500μg/m³, ±15% reading
  • PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading
  • Response time: 1 sec
  • Time to first reading: ≤ 8 seconds
  • Power supply: DC 5V±0.1V, ripple wave<50mV
  • Working current: ≤100mA
  • Standby current: ≤200μA
  • Dimensions: W48*H40*D12 mm
  • Digital output 1: UART: 3.3VDC, I2C 3.3-5VDC
  • Digital output 2: PWM (customized)
  • MTTF: 110,000 hours (continuous turn on)
  • Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing)
  • Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing)
  • Weight: 6g

CU-PM2012SE-A Specifications

  • Operating principle: Laser scattering
  • Measured particle range: 0.3μm~10μm
  • Measurement range: 0~5,000μg/m³
  • Resolution: 1μg/m³
  • Accuracy: (GRIMM, 25±2℃, 50 ±10%RH)
  • PM2.5/PM1.0:: 0~100μg/m³, ±10μg/m³, 101~500μg/m³, ±10% reading
  • PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading
  • Response time: 1 sec
  • Time to first reading: ≤ 8 seconds
  • Power supply: DC 5V±0.1V, ripple wave<50mV
  • Working current: ≤100mA
  • Standby current: ≤200μA
  • Dimensions: W38*H35*D12 mm
  • Digital output: UART/I2C: 3.3VDC/5VDC(Level)
  • MTTF: 110,000 hours (continuous turn on)
  • Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing)
  • Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing)
  • Weight: 6g

Warranty

  • 90 days - See CO2Meter Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  CO2Meter.com
Product Category Continuous Emissions Monitoring Systems (CEMS)
Product Number CU-PM2008M-M
Product Name Cubic Particulate Matter Sensors
Unlock Full Specs
to access all available technical data