CnC Tech, LLC Power, Line Cables and Extension Cords 800-18-13D-WH-0010F

Description
10.00' (3.05m) Power Cord White NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord White NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1175-1506-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1175-1506-ND
Power, Line Cables and Extension Cords 1175-1506-ND
10.00' (3.05m) Power Cord White NEMA 5-15P To IEC 320-C13 SJT

10.00' (3.05m) Power Cord White NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 800-18-13D-WH-0010F - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
800-18-13D-WH-0010F
Cable Assemblies - Power, Line Cables and Extension Cords 800-18-13D-WH-0010F
CORD 18AWG 5-15P - 320-C13 10'

CORD 18AWG 5-15P - 320-C13 10'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1506-ND 800-18-13D-WH-0010F
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details