CnC Tech, LLC Power, Line Cables and Extension Cords 800-18-13D-RE-0010F

Description
10.00' (3.05m) Power Cord Red NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Red NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1175-1344-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1175-1344-ND
Power, Line Cables and Extension Cords 1175-1344-ND
10.00' (3.05m) Power Cord Red NEMA 5-15P To IEC 320-C13 SJT

10.00' (3.05m) Power Cord Red NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 800-18-13D-RE-0010F - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
800-18-13D-RE-0010F
Cable Assemblies - Power, Line Cables and Extension Cords 800-18-13D-RE-0010F
CRD 18AWG NEMA5-15P - 320C13 10'

CRD 18AWG NEMA5-15P - 320C13 10'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1344-ND 800-18-13D-RE-0010F
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details