CnC Tech, LLC Barrel Audio Cables 770-10054-00200

Description
Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)
Request a Quote Datasheet
Description
Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 770-10054-00200-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
770-10054-00200-ND
Barrel Audio Cables 770-10054-00200-ND
Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)

Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 770-10054-00200-ND
Product Name Barrel Audio Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Stability Cables - SW-35-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details