CnC Tech, LLC Pluggable Cables 760-10010-00050

Description
7 Position SATA Receptacle to Receptacle 1.64' (500.00mm) Red Shielded
Request a Quote Datasheet
Description
7 Position SATA Receptacle to Receptacle 1.64' (500.00mm) Red Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 1175-1177-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1175-1177-ND
Pluggable Cables 1175-1177-ND
7 Position SATA Receptacle to Receptacle 1.64' (500.00mm) Red Shielded

7 Position SATA Receptacle to Receptacle 1.64' (500.00mm) Red Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 760-10010-00050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
760-10010-00050
Cable Assemblies - Pluggable Cables 760-10010-00050
CABLE SATA F-F 500MM

CABLE SATA F-F 500MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1177-ND 760-10010-00050
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details