CnC Tech, LLC Pluggable Cables 760-10010-00015

Description
"7 Position SATA Receptacle to Receptacle 0.492' (150.00mm, 5.906"") Red Shielded"
Request a Quote Datasheet
Description
"7 Position SATA Receptacle to Receptacle 0.492' (150.00mm, 5.906"") Red Shielded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 1175-1175-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1175-1175-ND
Pluggable Cables 1175-1175-ND
"7 Position SATA Receptacle to Receptacle 0.492' (150.00mm, 5.906"") Red Shielded"

"7 Position SATA Receptacle to Receptacle 0.492' (150.00mm, 5.906"") Red Shielded"

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 760-10010-00015 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
760-10010-00015
Cable Assemblies - Pluggable Cables 760-10010-00015
CABLE SATA F-F 150MM

CABLE SATA F-F 150MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1175-ND 760-10010-00015
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details