CnC Tech, LLC Video Cables (DVI, HDMI) 741-20010-00300

Description
Cable Assembly DVI-D Single Link Male to HDMI-A Male 9.8' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly DVI-D Single Link Male to HDMI-A Male 9.8' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 1175-1163-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
1175-1163-ND
Video Cables (DVI, HDMI) 1175-1163-ND
Cable Assembly DVI-D Single Link Male to HDMI-A Male 9.8' (3.00m)

Cable Assembly DVI-D Single Link Male to HDMI-A Male 9.8' (3.00m)

Buy Now Datasheet
Video Cables (DVI, HDMI) - 741-20010-00300 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
741-20010-00300
Video Cables (DVI, HDMI) 741-20010-00300
CBL DVI-D SGL M TO HDMI-A M 3M

CBL DVI-D SGL M TO HDMI-A M 3M

Supplier's Site Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 741-20010-00300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
741-20010-00300
Cable Assemblies - Video Cables (DVI, HDMI) 741-20010-00300
CBL DVI-D SGL M TO HDMI-A M 3M

CBL DVI-D SGL M TO HDMI-A M 3M

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1175-1163-ND 741-20010-00300 741-20010-00300
Product Name Video Cables (DVI, HDMI) Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI)
Application Video Video
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 1828886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Vga
View Details
ZB9051 | Power/sensor cable, PVC, 4 x 0.34 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers