CnC Tech, LLC Cable Assemblies - D-Sub Cables 710-10094-00200

Description
CABLE ASSY DB25 2M
Description
CABLE ASSY DB25 2M

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - D-Sub Cables - 710-10094-00200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
710-10094-00200
Cable Assemblies - D-Sub Cables 710-10094-00200
CABLE ASSY DB25 2M

CABLE ASSY DB25 2M

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number 710-10094-00200
Product Name Cable Assemblies - D-Sub Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details