CnC Tech, LLC Modular - Flat Cable - 530-26-10-BL-0250F 530-26-10-BL-0250F

Description
Manufacturer: CNC Tech Win Source Part Number: 1029765-530-26-10-BL -0250F Packaging: Reel Wire Gauge: 26 AWG Length: 250' (76.20m) Cable Type: Straight Number of Conductors: 10 Conductor Strand: 7/0.0063" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Black Categories: Cables, Wires Status: Active Cable Width: 0.425" (10.80mm) Cable Height: 0.097" (2.46mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CNC Tech Win Source Part Number: 1029765-530-26-10-BL -0250F Packaging: Reel Wire Gauge: 26 AWG Length: 250' (76.20m) Cable Type: Straight Number of Conductors: 10 Conductor Strand: 7/0.0063" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Black Categories: Cables, Wires Status: Active Cable Width: 0.425" (10.80mm) Cable Height: 0.097" (2.46mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Modular - Flat Cable - 530-26-10-BL-0250F
1029765-530-26-10-BL-0250F
Modular - Flat Cable - 530-26-10-BL-0250F 1029765-530-26-10-BL-0250F
Manufacturer: CNC Tech Win Source Part Number: 1029765-530-26-10-BL -0250F Packaging: Reel Wire Gauge: 26 AWG Length: 250' (76.20m) Cable Type: Straight Number of Conductors: 10 Conductor Strand: 7/0.0063" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Black Categories: Cables, Wires Status: Active Cable Width: 0.425" (10.80mm) Cable Height: 0.097" (2.46mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: CNC Tech
Win Source Part Number: 1029765-530-26-10-BL-0250F
Packaging: Reel
Wire Gauge: 26 AWG
Length: 250' (76.20m)
Cable Type: Straight
Number of Conductors: 10
Conductor Strand: 7/0.0063"
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Black
Categories: Cables, Wires
Status: Active
Cable Width: 0.425" (10.80mm)
Cable Height: 0.097" (2.46mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Modular - Flat Cable - CN302-250-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
CN302-250-ND
Modular - Flat Cable CN302-250-ND
10 Conductor Modular Straight Cable Black 250' (76.20m)

10 Conductor Modular Straight Cable Black 250' (76.20m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Flat Cables
Product Number 1029765-530-26-10-BL-0250F CN302-250-ND
Product Name Modular - Flat Cable - 530-26-10-BL-0250F Modular - Flat Cable
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details