CnC Tech, LLC Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3221-16-0200-00

Description
Win Source Part Number: 1209600-3221-16-0200 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 240 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.083" (2.11mm) Insulation Height: 0.201" (5.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 3221-16-0200-00-ND,1 175-1740 Base Product Number: 3221-16
Request a Quote Datasheet
Description
Win Source Part Number: 1209600-3221-16-0200 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 240 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.083" (2.11mm) Insulation Height: 0.201" (5.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 3221-16-0200-00-ND,1 175-1740 Base Product Number: 3221-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1209600-3221-16-0200-00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1209600-3221-16-0200-00
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1209600-3221-16-0200-00
Win Source Part Number: 1209600-3221-16-0200 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 240 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.083" (2.11mm) Insulation Height: 0.201" (5.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 3221-16-0200-00-ND,1 175-1740 Base Product Number: 3221-16

Win Source Part Number: 1209600-3221-16-0200-00
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Number of Positions: 16
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 240
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.083" (2.11mm)
Insulation Height: 0.201" (5.10mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CNC Tech
Other Names: 3221-16-0200-00-ND,1175-1740
Base Product Number: 3221-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1209600-3221-16-0200-00
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-212-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 TH - 10148733-0200P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details