CnC Tech, LLC Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3221-10-0300-00-TR

Description
Win Source Part Number: 1340730-3221-10-0300 -00-TR Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Brass Voltage Rating: 50VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 700 Insulation Material: Polyamide (PA9T) , Nylon 9T Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.213" (5.40mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Base Product Number: 3221-10
Request a Quote Datasheet
Description
Win Source Part Number: 1340730-3221-10-0300 -00-TR Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Brass Voltage Rating: 50VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 700 Insulation Material: Polyamide (PA9T) , Nylon 9T Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.213" (5.40mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Base Product Number: 3221-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1340730-3221-10-0300-00-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1340730-3221-10-0300-00-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1340730-3221-10-0300-00-TR
Win Source Part Number: 1340730-3221-10-0300 -00-TR Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Brass Voltage Rating: 50VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 700 Insulation Material: Polyamide (PA9T) , Nylon 9T Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.213" (5.40mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Base Product Number: 3221-10

Win Source Part Number: 1340730-3221-10-0300-00-TR
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Number of Positions: 10
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Brass
Voltage Rating: 50VAC/DC
Material Flammability Rating: UL94 V-0
Standard Package: 700
Insulation Material: Polyamide (PA9T) , Nylon 9T
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.213" (5.40mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CNC Tech
Base Product Number: 3221-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1340730-3221-10-0300-00-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 50 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
TO-3 Socket-Chasis Mount.045
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers