Manufacturer: CNC Tech
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 10
Number of Rows: 2
Style: Board to Cable/Wire
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1175-1628-ND | |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |