"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
Manufacturer: CNC Tech
Win Source Part Number: 811978-3220-10-0100-
Packaging: Tray
Number of Positions: 10
Mounting Style: Through Hole
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.083" (2.11mm)
Insulation Height: 0.213" (5.40mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,200
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1175-1627-ND | 811978-3220-10-0100-00 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 3220-10-0100-00 |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 50 volts |