CnC Tech, LLC Flat Flex Ribbon Jumpers, Cables 310-20-0076

Description
"20 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 1175-2135-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
1175-2135-ND
Flat Flex Ribbon Jumpers, Cables 1175-2135-ND
"20 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"

"20 Position FFC, FPC Cable 0.020"" (0.50mm) 3.000"" (76.20mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 310-20-0076 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
310-20-0076
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 310-20-0076
CABLE FFC/FPC 20POS 0.5MM 3"

CABLE FFC/FPC 20POS 0.5MM 3"

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-2135-ND 310-20-0076
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NAM1-40-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details