CnC Tech, LLC Headers, Male Pins 3020-16-0300-00

Description
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1175-1624-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1175-1624-ND
Headers, Male Pins 1175-1624-ND
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
CONN HEADER SMD 16POS 2.54MM - 168-3020-16-0300-00 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER SMD 16POS 2.54MM
168-3020-16-0300-00
CONN HEADER SMD 16POS 2.54MM 168-3020-16-0300-00
CONN HEADER SMD 16POS 2.54MM

CONN HEADER SMD 16POS 2.54MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1175-1624-ND 168-3020-16-0300-00
Product Name Headers, Male Pins CONN HEADER SMD 16POS 2.54MM
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10602400BALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99204-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details