CnC Tech, LLC Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3020-10-0100-00

Description
Win Source Part Number: 1228106-3020-10-0100 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Voltage Rating: 250VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 130 Insulation Material: Polyamide (PA6T), Nylon 6T; Polyamide (PA9T), Nylon 9T Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.354" (9.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 1175-1609,3020-10-01 00-00-ND Base Product Number: 3020-10
Request a Quote Datasheet
Description
Win Source Part Number: 1228106-3020-10-0100 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Voltage Rating: 250VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 130 Insulation Material: Polyamide (PA6T), Nylon 6T; Polyamide (PA9T), Nylon 9T Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.354" (9.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 1175-1609,3020-10-01 00-00-ND Base Product Number: 3020-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1228106-3020-10-0100-00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1228106-3020-10-0100-00
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1228106-3020-10-0100-00
Win Source Part Number: 1228106-3020-10-0100 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Voltage Rating: 250VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 130 Insulation Material: Polyamide (PA6T), Nylon 6T; Polyamide (PA9T), Nylon 9T Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.354" (9.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 1175-1609,3020-10-01 00-00-ND Base Product Number: 3020-10

Win Source Part Number: 1228106-3020-10-0100-00
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Number of Positions: 10
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Brass
Voltage Rating: 250VAC/DC
Material Flammability Rating: UL94 V-0
Standard Package: 130
Insulation Material: Polyamide (PA6T), Nylon 6T; Polyamide (PA9T), Nylon 9T
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.354" (9.00mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CNC Tech
Other Names: 1175-1609,3020-10-0100-00-ND
Base Product Number: 3020-10

Buy Now Datasheet
Headers, Male Pins - 3020-10-0100-00 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
3020-10-0100-00
Headers, Male Pins 3020-10-0100-00
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1228106-3020-10-0100-00 3020-10-0100-00
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 3 amps 3 amps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Conn, Header, 8Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9775 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - G125-MH12005M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
1 1/4
Specs
Product Type IC Socket
View Details