CnC Tech, LLC Multiple Conductor Cables 2725-2824-BL-01000-A

Description
4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - CN308-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
CN308-100-ND
Multiple Conductor Cables CN308-100-ND
4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - CN308-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
CN308-25-ND
Multiple Conductor Cables CN308-25-ND
4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - CN308-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
CN308-1000-ND
Multiple Conductor Cables CN308-1000-ND
4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - CN308-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
CN308-50-ND
Multiple Conductor Cables CN308-50-ND
4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1158351-2725-2824-BL-01000-A
Cables, Wires - Multiple Conductor Cables 1158351-2725-2824-BL-01000-A
Win Source Part Number: 1158351-2725-2824-BL -01000-A Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 24 AWG, 28 AWG Length: 25.00' (7.62m) Cable Type: Multi-Conductor Usage: USB 2.0 Voltage: 30 V Number of Conductors: 4 Standard Package: 1 Ratings: UL Style 2725 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/0.0079", 7/0.0047" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.177" (4.50mm) Shield Type: Foil, Braid Jacket Color: Black Conductor Insulation: High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0366" (0.930mm) Temperature Range - Operating: 80°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.2000 Mfr: CNC Tech Other Names: CN308-25 Base Product Number: 2725-2824

Win Source Part Number: 1158351-2725-2824-BL-01000-A
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 24 AWG, 28 AWG
Length: 25.00' (7.62m)
Cable Type: Multi-Conductor
Usage: USB 2.0
Voltage: 30 V
Number of Conductors: 4
Standard Package: 1
Ratings: UL Style 2725
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/0.0079", 7/0.0047"
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.177" (4.50mm)
Shield Type: Foil, Braid
Jacket Color: Black
Conductor Insulation: High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0366" (0.930mm)
Temperature Range - Operating: 80°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.2000
Mfr: CNC Tech
Other Names: CN308-25
Base Product Number: 2725-2824

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Win Source Electronics
Product Category Serial Cables Serial Cables Serial Cables Serial Cables Cable Assemblies
Product Number CN308-100-ND CN308-25-ND CN308-1000-ND CN308-50-ND 1158351-2725-2824-BL-01000-A
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables
Product Category Cable Cable Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products