CnC Tech, LLC IC Sockets 245-24-1-06

Description
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Kinked Pin"
Request a Quote Datasheet
Description
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Kinked Pin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 1175-2554-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
1175-2554-ND
IC Sockets 1175-2554-ND
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Kinked Pin"

"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Kinked Pin"

Buy Now Datasheet
Sockets for ICs, Transistors - 245-24-1-06 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
245-24-1-06
Sockets for ICs, Transistors 245-24-1-06
CONN IC DIP SOCKET 24POS TIN

CONN IC DIP SOCKET 24POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1175-2554-ND 245-24-1-06
Product Name IC Sockets Sockets for ICs, Transistors
Mounting Through Hole, Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-103670-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-130LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details