CnC Tech, LLC IC Sockets 243-06-1-03

Description
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet
Description
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 1175-1474-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
1175-1474-ND
IC Sockets 1175-1474-ND
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 243-06-1-03 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
243-06-1-03
Sockets for ICs, Transistors 243-06-1-03
CONN IC DIP SOCKET 6POS TIN

CONN IC DIP SOCKET 6POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1175-1474-ND 243-06-1-03
Product Name IC Sockets Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-129LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details