16 Position DIP, DIL - Header Connector Male Pin Gold
CONN HDR DIP MALE PIN 16POS GOLD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1175-1531-5-ND | 222-1-16-003 |
| Product Name | Headers, Specialty Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin |
| Connector Type | Header Connector; DIP, DIL - Header | Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |