CnC Tech, LLC Headers, Specialty Pin 222-1-06-003

Description
6 Position DIP, DIL - Header Connector Male Pin Gold
Request a Quote Datasheet
Description
6 Position DIP, DIL - Header Connector Male Pin Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - 1175-1528-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
1175-1528-5-ND
Headers, Specialty Pin 1175-1528-5-ND
6 Position DIP, DIL - Header Connector Male Pin Gold

6 Position DIP, DIL - Header Connector Male Pin Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
222-1-06-003
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 222-1-06-003
CONN HDR DIP MALE PIN 6POS GOLD

CONN HDR DIP MALE PIN 6POS GOLD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1175-1528-5-ND 222-1-06-003
Product Name Headers, Specialty Pin Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Header Connector; DIP, DIL - Header Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26309-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details