CnC Tech, LLC Headers, Specialty Pin 220-1-40-006

Description
40 Position DIP, DIL - Header Connector Male Pin Gold
Request a Quote Datasheet
Description
40 Position DIP, DIL - Header Connector Male Pin Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - 1175-1527-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
1175-1527-5-ND
Headers, Specialty Pin 1175-1527-5-ND
40 Position DIP, DIL - Header Connector Male Pin Gold

40 Position DIP, DIL - Header Connector Male Pin Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
220-1-40-006
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 220-1-40-006
CONN HDR DIP MALE PIN 40POS GOLD

CONN HDR DIP MALE PIN 40POS GOLD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1175-1527-5-ND 220-1-40-006
Product Name Headers, Specialty Pin Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Header Connector; DIP, DIL - Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details