2 Conductor Multi-Conductor Cable Black, Red 26 AWG 50.00' (15.24m)
2 Conductor Multi-Conductor Cable Black, Red 26 AWG 500.0' (152.4m)
2 Conductor Multi-Conductor Cable Black, Red 26 AWG 100.0' (30.5m)
2 Conductor Multi-Conductor Cable Black, Red 26 AWG 25.00' (7.62m)
CABLE 2COND 26AWG BLK/RED FOOT
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | CN210BR-50-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyphenylene Ether (PPE) |
| Cable Conductor | Copper, Tinned |