CnC Tech, LLC IC Sockets 211-1-20-003

Description
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 1175-2545-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
1175-2545-ND
IC Sockets 1175-2545-ND
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 211-1-20-003 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
211-1-20-003
Sockets for ICs, Transistors 211-1-20-003
CONN IC DIP SOCKET 20POS GOLD

CONN IC DIP SOCKET 20POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1175-2545-ND 211-1-20-003
Product Name IC Sockets Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Phono Jack Tin Plate Yellow - 589 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details