CnC Tech, LLC USB Cables 105-1032-RE-B0050

Description
USB 2.0 Cable A Male to C Male 1.64' (500.0mm) Unshielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to C Male 1.64' (500.0mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-2089-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-2089-ND
USB Cables 1175-2089-ND
USB 2.0 Cable A Male to C Male 1.64' (500.0mm) Unshielded

USB 2.0 Cable A Male to C Male 1.64' (500.0mm) Unshielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 105-1032-RE-B0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
105-1032-RE-B0050
Cable Assemblies - USB Cables 105-1032-RE-B0050
CBL USB2.0 A PLUG TO C PLG 1.64'

CBL USB2.0 A PLUG TO C PLG 1.64'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-2089-ND 105-1032-RE-B0050
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details