CnC Tech, LLC USB Cables 105-1031-BL-00050-1

Description
Cable Mini B Male to C Male 1.64' (500.0mm) Shielded
Request a Quote Datasheet
Description
Cable Mini B Male to C Male 1.64' (500.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-105-1031-BL-00050-1-ND - DigiKey
Thief River Falls, MN, United States
Cable Mini B Male to C Male 1.64' (500.0mm) Shielded

Cable Mini B Male to C Male 1.64' (500.0mm) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1175-105-1031-BL-00050-1-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details