CnC Tech, LLC USB Cables 102-1072-BL-00500

Description
USB 2.0 Cable A Male to Micro A Male 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Micro A Male 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1121-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1121-ND
USB Cables 1175-1121-ND
USB 2.0 Cable A Male to Micro A Male 16.40' (5.00m) Shielded

USB 2.0 Cable A Male to Micro A Male 16.40' (5.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 102-1072-BL-00500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
102-1072-BL-00500
Cable Assemblies - USB Cables 102-1072-BL-00500
CBL USB2.0 A PLG-MCR A PLG 16.4'

CBL USB2.0 A PLG-MCR A PLG 16.4'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1121-ND 102-1072-BL-00500
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details