CnC Tech, LLC USB Cables 102-1043-BL-00100

Description
USB 2.0 Cable B Male to Cable (Round) 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable B Male to Cable (Round) 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1413-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1413-ND
USB Cables 1175-1413-ND
USB 2.0 Cable B Male to Cable (Round) 3.28' (1.00m) Shielded

USB 2.0 Cable B Male to Cable (Round) 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 102-1043-BL-00100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
102-1043-BL-00100
Cable Assemblies - USB Cables 102-1043-BL-00100
CBL USB2.0 B PLUG TO OPEN 3.28'

CBL USB2.0 B PLUG TO OPEN 3.28'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1413-ND 102-1043-BL-00100
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details