CnC Tech, LLC USB Cables 102-1030-BL-00300

Description
USB 2.0 Cable A Male to B Male 9.84' (3.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to B Male 9.84' (3.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1098-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1098-ND
USB Cables 1175-1098-ND
USB 2.0 Cable A Male to B Male 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to B Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 102-1030-BL-00300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
102-1030-BL-00300
Cable Assemblies - USB Cables 102-1030-BL-00300
CBL USB2.0 A PLUG TO B PLG 9.84'

CBL USB2.0 A PLUG TO B PLG 9.84'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1098-ND 102-1030-BL-00300
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2002-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/537-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers