CnC Tech, LLC USB Cables 102-1020-BL-00300

Description
USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1075-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1075-ND
USB Cables 1175-1075-ND
USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Wire And Cable Cnc Tech - 32AK4473 - Newark, An Avnet Company
Chicago, IL, United States
Wire And Cable Cnc Tech
32AK4473
Wire And Cable Cnc Tech 32AK4473
WIRE AND CABLE

WIRE AND CABLE

Supplier's Site
Cable Assemblies - USB Cables - 102-1020-BL-00300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
102-1020-BL-00300
Cable Assemblies - USB Cables 102-1020-BL-00300
CBL USB2.0 A PLUG TO A PLG 9.84'

CBL USB2.0 A PLUG TO A PLG 9.84'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1175-1075-ND 32AK4473 102-1020-BL-00300
Product Name USB Cables Wire And Cable Cnc Tech Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers