CnC Tech, LLC USB Cables 101-1040-BE-00100

Description
USB 1.1 Cable B Male to B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 1.1 Cable B Male to B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1057-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1057-ND
USB Cables 1175-1057-ND
USB 1.1 Cable B Male to B Male 3.28' (1.00m) Shielded

USB 1.1 Cable B Male to B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 101-1040-BE-00100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
101-1040-BE-00100
Cable Assemblies - USB Cables 101-1040-BE-00100
CBL USB1.1 B PLUG TO B PLG 3.28'

CBL USB1.1 B PLUG TO B PLG 3.28'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1057-ND 101-1040-BE-00100
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 023317-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-1-MF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-2-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details