CnC Tech, LLC USB Cables 101-1031-BL-00300

Description
USB 1.1 Cable A Male to Mini B Male 9.84' (3.00m) Shielded
Request a Quote Datasheet
Description
USB 1.1 Cable A Male to Mini B Male 9.84' (3.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1055-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1055-ND
USB Cables 1175-1055-ND
USB 1.1 Cable A Male to Mini B Male 9.84' (3.00m) Shielded

USB 1.1 Cable A Male to Mini B Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 101-1031-BL-00300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
101-1031-BL-00300
Cable Assemblies - USB Cables 101-1031-BL-00300
CBL USB1.1 A PLG-MIN B PLG 9.84'

CBL USB1.1 A PLG-MIN B PLG 9.84'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1055-ND 101-1031-BL-00300
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Twisted Pair Cable - 028785-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-292-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G8-E-20-N-S1G15 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details