CnC Tech, LLC USB Cables 101-1020-BE-00100

Description
USB 1.1 Cable A Male to A Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 1.1 Cable A Male to A Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1035-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1035-ND
USB Cables 1175-1035-ND
USB 1.1 Cable A Male to A Male 3.28' (1.00m) Shielded

USB 1.1 Cable A Male to A Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 101-1020-BE-00100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
101-1020-BE-00100
Cable Assemblies - USB Cables 101-1020-BE-00100
CBL USB1.1 A PLUG TO A PLG 3.28'

CBL USB1.1 A PLUG TO A PLG 3.28'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1035-ND 101-1020-BE-00100
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB Cable Assemblies - 2528300-5 - TE Connectivity
Specs
Product Type USB Type A Plug
Cable Length 13.12 ft (40 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details