LAMP, MBC/MCC, T3.1/4, 12V, 2.2W; Supply Voltage:12V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:1.07; Average Bulb Life:3000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.17A; External Length / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K1392 |
| Product Name | Lamp, Mbc/mcc, T3.1/4, 12V, 2.2W; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 3000 hours |