CML Technologies GmbH & Co. KG Lamp, Incandescent, Edison Screw/e10, 24V, 2.8W; Supply Voltage Cml Innovative Technologies W599

Description
LAMP, INCANDESCENT, EDISON SCREW/E10, 24V, 2.8W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4; MSCP:1.24; Average Bulb Life:3000h; Product Range:-; Current Rating:120mA; Lead Style:Edison Screw; Power Rating:2.8W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, EDISON SCREW/E10, 24V, 2.8W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4; MSCP:1.24; Average Bulb Life:3000h; Product Range:-; Current Rating:120mA; Lead Style:Edison Screw; Power Rating:2.8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Edison Screw/e10, 24V, 2.8W; Supply Voltage Cml Innovative Technologies - 93K1388 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Edison Screw/e10, 24V, 2.8W; Supply Voltage Cml Innovative Technologies
93K1388
Lamp, Incandescent, Edison Screw/e10, 24V, 2.8W; Supply Voltage Cml Innovative Technologies 93K1388
LAMP, INCANDESCENT, EDISON SCREW/E10, 24V, 2.8W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4; MSCP:1.24; Average Bulb Life:3000h; Product Range:-; Current Rating:120mA; Lead Style:Edison Screw; Power Rating:2.8W RoHS Compliant: Yes

LAMP, INCANDESCENT, EDISON SCREW/E10, 24V, 2.8W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4; MSCP:1.24; Average Bulb Life:3000h; Product Range:-; Current Rating:120mA; Lead Style:Edison Screw; Power Rating:2.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K1388
Product Name Lamp, Incandescent, Edison Screw/e10, 24V, 2.8W; Supply Voltage Cml Innovative Technologies
Lamp Power 2.8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1203F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - F15 - 25FM/AU CD2 6PK - 18894 - Kennedy Webster Electric Co.
Specs
Lamp Power 25 watts
Maximum Overall Length 4.37 inch (111 mm)
Diameter 47.62 mm (1.88 inch)
View Details