LAMP, INCANDESCENT, EDISON SCREW/E10, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4; MSCP:0.39; Average Bulb Life:5000h; Product Range:-; Current Rating:50mA; Lead Style:Edison Screw; Power Rating:1.2W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K1387 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 24V, 1.2W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 1.2 watts |