LAMP, INCANDESCENT, EDISON SCREW/E10, 12V, 3W; Supply Voltage:12V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4 (10mm); MSCP:1.19; Average Bulb Life:4000h; Product Range:-; Current Rating:250mA; Lead Style:Edison Screw; Voltage AC:12VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K1386 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 12V, 3W; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 4000 hours |