LAMP, MES, T3.1/4, 6.5V, 1.95W; Supply Voltage:6.5V; Lamp Base Type:E10 / MES; Bulb Size:T-3 1/4 (10mm); MSCP:1.11; Average Bulb Life:4000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.3A; External Length / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K1383 |
| Product Name | Lamp, Mes, T3.1/4, 6.5V, 1.95W; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 4000 hours |