CML Technologies GmbH & Co. KG Lamp, Mbc/mcc, T3.1/4, 6.5V, 0.97W; Supply Voltage Cml Innovative Technologies W476

Description
LAMP, MBC/MCC, T3.1/4, 6.5V, 0.97W; Supply Voltage:6.5V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.59; Average Bulb Life:3000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.15A; External Length / RoHS Compliant: Yes
Datasheet
Description
LAMP, MBC/MCC, T3.1/4, 6.5V, 0.97W; Supply Voltage:6.5V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.59; Average Bulb Life:3000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.15A; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Mbc/mcc, T3.1/4, 6.5V, 0.97W; Supply Voltage Cml Innovative Technologies - 93K1382 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Mbc/mcc, T3.1/4, 6.5V, 0.97W; Supply Voltage Cml Innovative Technologies
93K1382
Lamp, Mbc/mcc, T3.1/4, 6.5V, 0.97W; Supply Voltage Cml Innovative Technologies 93K1382
LAMP, MBC/MCC, T3.1/4, 6.5V, 0.97W; Supply Voltage:6.5V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.59; Average Bulb Life:3000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.15A; External Length / RoHS Compliant: Yes

LAMP, MBC/MCC, T3.1/4, 6.5V, 0.97W; Supply Voltage:6.5V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.59; Average Bulb Life:3000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.15A; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K1382
Product Name Lamp, Mbc/mcc, T3.1/4, 6.5V, 0.97W; Supply Voltage Cml Innovative Technologies
Rated Average Life 3000 hours
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 1500 hours
View Details
Incandescent Lamps - A15 - 40A15/RVLCD2CDN - 205 - Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
View Details
Standard Incandescent Lamp - 40B10/BL/4PK-120V/13651 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-7A
Lamp Power 40 watts
Rated Average Life 1500 hours
View Details