LAMP, INCANDESCENT, BA9S, 6V, 1.2W; Supply Voltage:6V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.38; Average Bulb Life:15000h; Product Range:-; Current Rating:200mA; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 10.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K1379 |
| Product Name | Lamp, Incandescent, Ba9S, 6V, 1.2W; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 15000 hours |