LAMP, INCANDESCENT, MINI BAYONET, 24V, 2W; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.46; Average Bulb Life:10000h; Product Range:-; Power Rating:2W; Voltage AC:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K1372 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 24V, 2W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 2 watts |