CML Technologies GmbH & Co. KG Lamp, Incandescent, Mini Screw, 24V, 1.96W; Supply Voltage Cml Innovative Technologies W1122-5

Description
LAMP, INCANDESCENT, MINI SCREW, 24V, 1.96W; Supply Voltage:24V; Lamp Base Type:Miniature Screw; Bulb Size:T-3 1/4 (10mm); MSCP:0.46; Average Bulb Life:25000h; Product Range:-; Power Rating:1.96W; Voltage AC:24V RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI SCREW, 24V, 1.96W; Supply Voltage:24V; Lamp Base Type:Miniature Screw; Bulb Size:T-3 1/4 (10mm); MSCP:0.46; Average Bulb Life:25000h; Product Range:-; Power Rating:1.96W; Voltage AC:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Screw, 24V, 1.96W; Supply Voltage Cml Innovative Technologies - 93K1371 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Screw, 24V, 1.96W; Supply Voltage Cml Innovative Technologies
93K1371
Lamp, Incandescent, Mini Screw, 24V, 1.96W; Supply Voltage Cml Innovative Technologies 93K1371
LAMP, INCANDESCENT, MINI SCREW, 24V, 1.96W; Supply Voltage:24V; Lamp Base Type:Miniature Screw; Bulb Size:T-3 1/4 (10mm); MSCP:0.46; Average Bulb Life:25000h; Product Range:-; Power Rating:1.96W; Voltage AC:24V RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI SCREW, 24V, 1.96W; Supply Voltage:24V; Lamp Base Type:Miniature Screw; Bulb Size:T-3 1/4 (10mm); MSCP:0.46; Average Bulb Life:25000h; Product Range:-; Power Rating:1.96W; Voltage AC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K1371
Product Name Lamp, Incandescent, Mini Screw, 24V, 1.96W; Supply Voltage Cml Innovative Technologies
Lamp Power 1.96 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 25GC/CD4-4PK-120 - GE Lighting
Specs
Base Type Candelabra
Filament Type C-9
Lamp Power 25 watts
View Details
Lamp - FT1205F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details