LAMP, INCANDESCENT, BA9S, 130V, 3.2W; Supply Voltage:130V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.31; Average Bulb Life:3000h; Product Range:-; Current Rating:20mA; Lead Style:Bayonet; Power Rating:3.2W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23M7776 |
| Product Name | Lamp, Incandescent, Ba9S, 130V, 3.2W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 3.2 watts |