The Lamp, Incandescent, S.c. Mini Flanged, 2.38V is designed with a miniature flanged base type and operates at a supply voltage of 2.38V. It features a bulb size of B-3 1/2 and has a mean spherical candlepower (MSCP) rating of 0.8. The average bulb life is approximately 15 hours, making it suitable for applications requiring short-term illumination. This product is also RoHS compliant, indicating it meets environmental standards for hazardous substances.
LAMP, INCANDESCENT, S.C. MINI FLANGED, 2.38V; Supply Voltage:2.38V; Lamp Base Type:Miniature Flanged; Bulb Size:B-3 1/2; MSCP:0.8; Average Bulb Life:15h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2224 |
| Product Name | Lamp, Incandescent, S.c. Mini Flanged, 2.38V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 15 hours |