LAMP, WIREENDED, 3MM, 5V, 0.3W; Supply Voltage:5V; Lamp Base Type:-; Bulb Size:T-1; MSCP:0.04; Average Bulb Life:40000h; Product Range:-; SVHC:No SVHC (12-Jan-2017); Current Rating:0.06A; External Length / Height:6.35mm; LED / Lamp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 26M1869 |
| Product Name | Lamp, Wireended, 3Mm, 5V, 0.3W; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 40000 hours |