LAMP, INCANDESCENT, EDISON SCREW/E10, 12V, 2.2W; Supply Voltage:12V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:1.52; Average Bulb Life:3000h; Product Range:-; Power Rating:2.2W; Voltage AC:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92K0313 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 12V, 2.2W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 2.2 watts |