CML Technologies GmbH & Co. KG Lamp, Ba9S, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies G643

Description
LAMP, BA9S, G-3 1/2, 12V; Supply Voltage:12V; Lamp Base Type:BA9s; Bulb Size:G-3 1/2; MSCP:-; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes
Description
LAMP, BA9S, G-3 1/2, 12V; Supply Voltage:12V; Lamp Base Type:BA9s; Bulb Size:G-3 1/2; MSCP:-; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ba9S, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies - 92K0305 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ba9S, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies
92K0305
Lamp, Ba9S, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies 92K0305
LAMP, BA9S, G-3 1/2, 12V; Supply Voltage:12V; Lamp Base Type:BA9s; Bulb Size:G-3 1/2; MSCP:-; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes

LAMP, BA9S, G-3 1/2, 12V; Supply Voltage:12V; Lamp Base Type:BA9s; Bulb Size:G-3 1/2; MSCP:-; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 92K0305
Product Name Lamp, Ba9S, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies
Rated Average Life 3000 hours
Unlock Full Specs
to access all available technical data