CML Technologies GmbH & Co. KG Lamp, E10, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies G573

Description
LAMP, E10, G-3 1/2, 12V; Supply Voltage:12V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:-; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, E10, G-3 1/2, 12V; Supply Voltage:12V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:-; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, E10, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies - 92K0301 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, E10, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies
92K0301
Lamp, E10, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies 92K0301
LAMP, E10, G-3 1/2, 12V; Supply Voltage:12V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:-; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

LAMP, E10, G-3 1/2, 12V; Supply Voltage:12V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:-; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 92K0301
Product Name Lamp, E10, G-3 1/2, 12V; Supply Voltage Cml Innovative Technologies
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
5-Watt Mini-Brite Incandescent T3.25 Wedge Clear - L-605 - Litetronics International, Inc.
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 2000 hours
View Details
10/CF/CAND/CLEAR -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Candelabra
Filament Type CA7
Lamp Power 10 watts
View Details