LAMP, E10, G-3 1/2, 6V; Supply Voltage:6V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92K0274 |
| Product Name | Lamp, E10, G-3 1/2, 6V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 10000 hours |