The Lamp, Incandescent, wedge, 6.3V from Cml Innovative Technologies features a T-1 3/4 bulb size and operates at a supply voltage of 6.3V. It has a mean spherical candlepower (MSCP) of 0.4 and an average bulb life of 20,000 hours. This product is RoHS compliant, making it suitable for environmentally conscious projects. The wedge base design allows for easy installation in compatible fixtures. This lamp is ideal for applications requiring a reliable light source with a long lifespan.
LAMP, INCANDESCENT,WEDGE, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:20000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2223 |
| Product Name | Lamp, Incandescent,wedge, 6.3V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 20000 hours |